Win Source Electronics Interface - Interface - Specialized - LTC6820HMS#PBF 1064072-LTC6820HMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064072-LTC6820HMS#P BF Packaging: Tube/Rail Applications: Isolated Communications Interface Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064072-LTC6820HMS#P BF Packaging: Tube/Rail Applications: Isolated Communications Interface Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC6820HMS#PBF - 1064072-LTC6820HMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC6820HMS#PBF
1064072-LTC6820HMS#PBF
Interface - Interface - Specialized - LTC6820HMS#PBF 1064072-LTC6820HMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064072-LTC6820HMS#P BF Packaging: Tube/Rail Applications: Isolated Communications Interface Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: Linear Technology
Win Source Part Number: 1064072-LTC6820HMS#PBF
Packaging: Tube/Rail
Applications: Isolated Communications Interface
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1064072-LTC6820HMS#PBF
Product Name Interface - Interface - Specialized - LTC6820HMS#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562ACG#PBF - 1060850-LTC1562ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#PBF - 1063557-LTC4300-1IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CSW#PBF - 020462-LTC1385CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details