Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5#TRPBF 97981-LTC6905HS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 97981-LTC6905HS5#TRP BF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 17MHz to 170MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 14mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97981-LTC6905HS5#TRP BF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 17MHz to 170MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 14mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5#TRPBF - 97981-LTC6905HS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5#TRPBF
97981-LTC6905HS5#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5#TRPBF 97981-LTC6905HS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 97981-LTC6905HS5#TRP BF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 17MHz to 170MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 14mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 97981-LTC6905HS5#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 17MHz to 170MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 14mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 97981-LTC6905HS5#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366340-E1SB38E0X0001E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366332-TZ2094A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 12 MHz
View Details
Oscillators - CPPC7-A7BR-210.0TS - 1024210-CPPC7-A7BR-210.0TS - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 210 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1348107-E3SB27E0X000VE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 27.12 MHz
View Details