Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#PBF 122503-LTC6902IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122503-LTC6902IMS#PB F Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122503-LTC6902IMS#PB F Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#PBF - 122503-LTC6902IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#PBF
122503-LTC6902IMS#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#PBF 122503-LTC6902IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 122503-LTC6902IMS#PB F Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 122503-LTC6902IMS#PBF
Packaging: Tube/Rail
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 100kHz to 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 122503-LTC6902IMS#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#PBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366372-ETST00327000JE - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-7.37#TRPBF - 784460-LTC6930IMS8-7.37#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 7.37 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904CMS8#TRPBF - 1064081-LTC6904CMS8#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details