Win Source Electronics Newest Parts - LTC6908CS6-1 1209290-LTC6908CS6-1

Description
Manufacturer: Linear Technology Win Source Part Number: 1209290-LTC6908CS6-1 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1209290-LTC6908CS6-1 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC6908CS6-1 - 1209290-LTC6908CS6-1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC6908CS6-1
1209290-LTC6908CS6-1
Newest Parts - LTC6908CS6-1 1209290-LTC6908CS6-1
Manufacturer: Linear Technology Win Source Part Number: 1209290-LTC6908CS6-1 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1209290-LTC6908CS6-1
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1209290-LTC6908CS6-1
Product Name Newest Parts - LTC6908CS6-1
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5#TRMPBF - 1064085-LTC6905CS5#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 17 to 170 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IS6-1#TRPBF - 784426-LTC6908IS6-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366318-TZ0381E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 26 MHz
Frequency Tolerance 10 %
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRPBF - 020681-LTC6900CS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 20 MHz
View Details