Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366325-TZ0475B

Description
Win Source Part Number: 1366325-TZ0475B Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 40 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 40 MHz HTSUS: 8541.60.0060 ECCN: EAR99 Frequency Tolerance: ±10ppm Load Capacitance: 15pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366325-TZ0475B Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 40 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 40 MHz HTSUS: 8541.60.0060 ECCN: EAR99 Frequency Tolerance: ±10ppm Load Capacitance: 15pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366325-TZ0475B - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366325-TZ0475B
Crystals, Oscillators, Resonators - Crystals 1366325-TZ0475B
Win Source Part Number: 1366325-TZ0475B Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 40 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 40 MHz HTSUS: 8541.60.0060 ECCN: EAR99 Frequency Tolerance: ±10ppm Load Capacitance: 15pF Operating Mode: Fundamental

Win Source Part Number: 1366325-TZ0475B
Category: Crystals, Oscillators, Resonators - Crystals
Fake Threat In the Open Market: 40 pct.
Type: MHz Crystal
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 40 MHz
HTSUS: 8541.60.0060
ECCN: EAR99
Frequency Tolerance: ±10ppm
Load Capacitance: 15pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366325-TZ0475B
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366328-TZ1897B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 27.12 MHz
Frequency Tolerance 10 %
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IS6-1#TRMPBF - 784425-LTC6908IS6-1#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366335-TZ3398B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details