Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-7.37#TRPBF 784460-LTC6930IMS8-7.37#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784460-LTC6930IMS8-7 .37#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 7.3728MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 853μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC6930IMS8-7.37#PBF ; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784460-LTC6930IMS8-7 .37#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 7.3728MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 853μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC6930IMS8-7.37#PBF ; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-7.37#TRPBF - 784460-LTC6930IMS8-7.37#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-7.37#TRPBF
784460-LTC6930IMS8-7.37#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-7.37#TRPBF 784460-LTC6930IMS8-7.37#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784460-LTC6930IMS8-7 .37#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 7.3728MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 853μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC6930IMS8-7.37#PBF ; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784460-LTC6930IMS8-7.37#TRPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Frequency: 7.3728MHz
Operating Supply Voltage: 1.7 V ~ 5.5 V
Family Name: LTC6930
Categories: Integrated Circuits (ICs)
Operating Supply Current: 853μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): LTC6930IMS8-7.37#PBF;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 784460-LTC6930IMS8-7.37#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-7.37#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1150061-SSW048000I3CHE-T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 48 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#TRPBF - 132879-LTC6903IMS8#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1348629-CPPC7L-A7BP-30.0TS - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 30 MHz
View Details