Win Source Electronics Interface - Interface - Sensor and Detector Interfaces - TS8000 901248-TS8000

Description
Manufacturer: Triad Semiconductor, Inc. Win Source Part Number: 901248-TS8000 Operating Temperature Range: 0°C ~ 85°C (TA) Package: 16-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.66x1.66) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001 Other Part Number: 2574-TS8000CT, 2574-TS8000TR, 2574-TS8000DKR
Request a Quote Datasheet
Description
Manufacturer: Triad Semiconductor, Inc. Win Source Part Number: 901248-TS8000 Operating Temperature Range: 0°C ~ 85°C (TA) Package: 16-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.66x1.66) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001 Other Part Number: 2574-TS8000CT, 2574-TS8000TR, 2574-TS8000DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - TS8000 - 901248-TS8000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TS8000
901248-TS8000
Interface - Interface - Sensor and Detector Interfaces - TS8000 901248-TS8000
Manufacturer: Triad Semiconductor, Inc. Win Source Part Number: 901248-TS8000 Operating Temperature Range: 0°C ~ 85°C (TA) Package: 16-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (1.66x1.66) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001 Other Part Number: 2574-TS8000CT, 2574-TS8000TR, 2574-TS8000DKR

Manufacturer: Triad Semiconductor, Inc.
Win Source Part Number: 901248-TS8000
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 16-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.66x1.66)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2574-TS8000CT, 2574-TS8000TR, 2574-TS8000DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 901248-TS8000
Product Name Interface - Interface - Sensor and Detector Interfaces - TS8000
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC489CN - 072635-LTC489CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1562ACG#PBF - 1060850-LTC1562ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG#TRPBF - 120139-LT1237CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CS8#TRPBF - 1060769-LTC1484CS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details