Win Source Electronics PMIC - PMIC - Display Drivers - HV633PG 1182537-HV633PG

Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182537-HV633PG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182537-HV633PG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HV633PG - 1182537-HV633PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HV633PG
1182537-HV633PG
PMIC - PMIC - Display Drivers - HV633PG 1182537-HV633PG
Manufacturer: Supertex, Inc Win Source Part Number: 1182537-HV633PG Manufacturer Homepage: www.supertex.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Supertex, Inc
Win Source Part Number: 1182537-HV633PG
Manufacturer Homepage: www.supertex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1182537-HV633PG
Product Name PMIC - PMIC - Display Drivers - HV633PG
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG#TRPBF - 120139-LT1237CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1688CS#PBF - 1061028-LTC1688CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 3V~ 5V
Data Rate 100000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1IMS8#TRPBF - 116141-LTC4300A-1IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details