Win Source Electronics Interface - Interface - Filters - Active - LTC1060CN 072422-LTC1060CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072422-LTC1060CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 20-PDIP Supply Voltage - Operating: ±2.37 V to 5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072422-LTC1060CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 20-PDIP Supply Voltage - Operating: ±2.37 V to 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1060CN - 072422-LTC1060CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1060CN
072422-LTC1060CN
Interface - Interface - Filters - Active - LTC1060CN 072422-LTC1060CN
Manufacturer: Linear Technology Win Source Part Number: 072422-LTC1060CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 20-PDIP Supply Voltage - Operating: ±2.37 V to 5 V

Manufacturer: Linear Technology
Win Source Part Number: 072422-LTC1060CN
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 30kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PDIP
Supply Voltage - Operating: ±2.37 V to 5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072422-LTC1060CN
Product Name Interface - Interface - Filters - Active - LTC1060CN
Supply Voltage Other; ±2.37 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACN - 1205447-LT1280ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1133ACN - 072213-LT1133ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - LTC1338CSW - 1026926-LTC1338CSW - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2CMS8#TRPBF - 112699-LTC4300-2CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details