Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRMPBF 020498-LTC1694-1CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020498-LTC1694-1CS5# TRMPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020498-LTC1694-1CS5# TRMPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRMPBF - 020498-LTC1694-1CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRMPBF
020498-LTC1694-1CS5#TRMPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRMPBF 020498-LTC1694-1CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020498-LTC1694-1CS5# TRMPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA

Manufacturer: Linear Technology
Win Source Part Number: 020498-LTC1694-1CS5#TRMPBF
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 60μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 020498-LTC1694-1CS5#TRMPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRMPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#TRPBF - 125544-LTC4301CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1181AISW#TRPBF - 124570-LT1181AISW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details