Win Source Electronics Oscillators - CPPC7LZ-A7BP-33.1776TS 867149-CPPC7LZ-A7BP-33.1776TS

Description
Manufacturer: Cardinal Components Inc. Win Source Part Number: 867149-CPPC7LZ-A7BP- 33.1776TS Series: FIPO™ CPP Operating Temperature Range: -40°C ~ 85°C Features: 33.1776 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cardinal Components Inc. Win Source Part Number: 867149-CPPC7LZ-A7BP- 33.1776TS Series: FIPO™ CPP Operating Temperature Range: -40°C ~ 85°C Features: 33.1776 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CPPC7LZ-A7BP-33.1776TS - 867149-CPPC7LZ-A7BP-33.1776TS - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CPPC7LZ-A7BP-33.1776TS
867149-CPPC7LZ-A7BP-33.1776TS
Oscillators - CPPC7LZ-A7BP-33.1776TS 867149-CPPC7LZ-A7BP-33.1776TS
Manufacturer: Cardinal Components Inc. Win Source Part Number: 867149-CPPC7LZ-A7BP- 33.1776TS Series: FIPO™ CPP Operating Temperature Range: -40°C ~ 85°C Features: 33.1776 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8542.39.0001

Manufacturer: Cardinal Components Inc.
Win Source Part Number: 867149-CPPC7LZ-A7BP-33.1776TS
Series: FIPO™ CPP
Operating Temperature Range: -40°C ~ 85°C
Features: 33.1776 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 867149-CPPC7LZ-A7BP-33.1776TS
Product Name Oscillators - CPPC7LZ-A7BP-33.1776TS
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1338831-I537-2O7-25.000 MHZ - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor 4-SMD, No Lead
Frequency 25 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-100#TRPBF - 130181-LTC6905IS5-100#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 100 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366325-TZ0475B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details