Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1118008-X3S012000FI1H-HV

Description
Win Source Part Number: 1118008-X3S012000FI1 H-HV Category: Crystals, Oscillators, Resonators>Crystals Series: HSX321S Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-X3S012000FI1H-H VTR
Request a Quote
Description
Win Source Part Number: 1118008-X3S012000FI1 H-HV Category: Crystals, Oscillators, Resonators>Crystals Series: HSX321S Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-X3S012000FI1H-H VTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1118008-X3S012000FI1H-HV - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1118008-X3S012000FI1H-HV
Crystals, Oscillators, Resonators - Crystals 1118008-X3S012000FI1H-HV
Win Source Part Number: 1118008-X3S012000FI1 H-HV Category: Crystals, Oscillators, Resonators>Crystals Series: HSX321S Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 12 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-X3S012000FI1H-H VTR

Win Source Part Number: 1118008-X3S012000FI1H-HV
Category: Crystals, Oscillators, Resonators>Crystals
Series: HSX321S
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Harmony Electronics Corp / H.ELE.
Other Names: 3226-X3S012000FI1H-HVTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1118008-X3S012000FI1H-HV
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904IMS8#TRPBF - 1064084-LTC6904IMS8#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366335-TZ3398B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1150061-SSW048000I3CHE-T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 48 MHz
View Details
Crystals, Oscillators, Resonators - Resonators - 1088825-RO3164A - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 868 MHz
View Details