Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRMPBF 784416-LTC6906HS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784416-LTC6906HS6#TR MPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 10kHz ~ 1MHz Operating Supply Voltage: 2.25 V ~ 3.6 V Family Name: LTC6906 Categories: Integrated Circuits (ICs) Operating Supply Current: 78μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6906HS6#TR; LTC6906HS6#TRM; LTC6906HS6; LTC6906HS6#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784416-LTC6906HS6#TR MPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 10kHz ~ 1MHz Operating Supply Voltage: 2.25 V ~ 3.6 V Family Name: LTC6906 Categories: Integrated Circuits (ICs) Operating Supply Current: 78μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6906HS6#TR; LTC6906HS6#TRM; LTC6906HS6; LTC6906HS6#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRMPBF - 784416-LTC6906HS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRMPBF
784416-LTC6906HS6#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRMPBF 784416-LTC6906HS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784416-LTC6906HS6#TR MPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 10kHz ~ 1MHz Operating Supply Voltage: 2.25 V ~ 3.6 V Family Name: LTC6906 Categories: Integrated Circuits (ICs) Operating Supply Current: 78μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6906HS6#TR; LTC6906HS6#TRM; LTC6906HS6; LTC6906HS6#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784416-LTC6906HS6#TRMPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Frequency: 10kHz ~ 1MHz
Operating Supply Voltage: 2.25 V ~ 3.6 V
Family Name: LTC6906
Categories: Integrated Circuits (ICs)
Operating Supply Current: 78μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC6906HS6#TR; LTC6906HS6#TRM; LTC6906HS6; LTC6906HS6#PBF;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 784416-LTC6906HS6#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#TRPBF - 132879-LTC6903IMS8#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5#TRPBF - 1064086-LTC6905CS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 17 to 170 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-7.37#TRPBF - 784460-LTC6930IMS8-7.37#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 7.37 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details