Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IDCB-1#TRPBF 1064232-LTC6995IDCB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064232-LTC6995IDCB- 1#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 29.1μHz to 977Hz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064232-LTC6995IDCB- 1#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 29.1μHz to 977Hz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IDCB-1#TRPBF - 1064232-LTC6995IDCB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IDCB-1#TRPBF
1064232-LTC6995IDCB-1#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IDCB-1#TRPBF 1064232-LTC6995IDCB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064232-LTC6995IDCB- 1#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 29.1μHz to 977Hz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064232-LTC6995IDCB-1#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 29.1μHz to 977Hz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN (2x3)
Supply Voltage - Operating: 2.25 V to 5.5 V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064232-LTC6995IDCB-1#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IDCB-1#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-100#TRPBF - 129684-LTC6905CS5-100#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 100 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-80#TRMPBF - 784412-LTC6905IS5-80#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 80 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907CS6#TRMPBF - 1064108-LTC6907CS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0400 to 4 MHz
View Details