Win Source Electronics Interface - Interface - Telecom - LE79272PQC 827499-LE79272PQC

Description
Manufacturer: Zarlink Win Source Part Number: 827499-LE79272PQC Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 827499-LE79272PQC Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79272PQC - 827499-LE79272PQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79272PQC
827499-LE79272PQC
Interface - Interface - Telecom - LE79272PQC 827499-LE79272PQC
Manufacturer: Zarlink Win Source Part Number: 827499-LE79272PQC Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 827499-LE79272PQC
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 827499-LE79272PQC
Product Name Interface - Interface - Telecom - LE79272PQC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1IMS8#TRPBF - 116141-LTC4300A-1IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#PBF - 1058757-LT1791ACS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details