Win Source Electronics Interface - Interface - Telecom - CPC7508B 1162856-CPC7508B

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162856-CPC7508B Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162856-CPC7508B Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7508B - 1162856-CPC7508B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7508B
1162856-CPC7508B
Interface - Interface - Telecom - CPC7508B 1162856-CPC7508B
Manufacturer: Clare, Inc. Win Source Part Number: 1162856-CPC7508B Manufacturer Homepage: www.clare.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Clare, Inc.
Win Source Part Number: 1162856-CPC7508B
Manufacturer Homepage: www.clare.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162856-CPC7508B
Product Name Interface - Interface - Telecom - CPC7508B
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1791CN - 072332-LT1791CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRMPBF - 072626-LTC4311CSC6#TRMPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details