Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1480IN8 1207621-LTC1480IN8

Description
Manufacturer: Linear Technology Win Source Part Number: 1207621-LTC1480IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1207621-LTC1480IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480IN8 - 1207621-LTC1480IN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480IN8
1207621-LTC1480IN8
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480IN8 1207621-LTC1480IN8
Manufacturer: Linear Technology Win Source Part Number: 1207621-LTC1480IN8 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1207621-LTC1480IN8
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207621-LTC1480IN8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1480IN8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CSW#PBF - 122683-LTC1347CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791ACS#TRPBF - 1058758-LT1791ACS#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1130ACN - 072210-LT1130ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC488ISW#PBF - 1063748-LTC488ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details