Win Source Electronics Interface - Interface - Telecom - HT19LG 1182068-HT19LG

Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182068-HT19LG Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182068-HT19LG Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HT19LG - 1182068-HT19LG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HT19LG
1182068-HT19LG
Interface - Interface - Telecom - HT19LG 1182068-HT19LG
Manufacturer: Supertex, Inc Win Source Part Number: 1182068-HT19LG Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Supertex, Inc
Win Source Part Number: 1182068-HT19LG
Manufacturer Homepage: www.supertex.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1182068-HT19LG
Product Name Interface - Interface - Telecom - HT19LG
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1330CG#PBF - 118259-LT1330CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRPBF - 113152-LTC1694-1CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details