Win Source Electronics PMIC - PMIC - Battery Management - LTC6801IG#TRPBF 784386-LTC6801IG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784386-LTC6801IG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Function: Battery Monitor Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Family Name: LTC6801 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC6801IG#PBF; LTC6801HG; LTC6801HG#TR; LTC6801HG#TRPBF; Introduction Date: December 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784386-LTC6801IG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Function: Battery Monitor Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Family Name: LTC6801 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC6801IG#PBF; LTC6801HG; LTC6801HG#TR; LTC6801HG#TRPBF; Introduction Date: December 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6801IG#TRPBF - 784386-LTC6801IG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6801IG#TRPBF
784386-LTC6801IG#TRPBF
PMIC - PMIC - Battery Management - LTC6801IG#TRPBF 784386-LTC6801IG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784386-LTC6801IG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Function: Battery Monitor Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Family Name: LTC6801 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC6801IG#PBF; LTC6801HG; LTC6801HG#TR; LTC6801HG#TRPBF; Introduction Date: December 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784386-LTC6801IG#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-SSOP (0.209", 5.30mm Width)
Function: Battery Monitor
Fault Protection: Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 12
Family Name: LTC6801
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): LTC6801IG#PBF; LTC6801HG; LTC6801HG#TR; LTC6801HG#TRPBF;
Introduction Date: December 09, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784386-LTC6801IG#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC6801IG#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF - 020292-LT1640LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN - 1209046-LTC4230CGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 1.7 to 16.5 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-3.3#TRPBF - 120197-LTC2922IF-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRMPBF - 020545-LTC2909ITS8-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details