Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF 020292-LT1640LCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020292-LT1640LCS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 1.3mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020292-LT1640LCS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 1.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF - 020292-LT1640LCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF
020292-LT1640LCS8#PBF
PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF 020292-LT1640LCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020292-LT1640LCS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 1.3mA

Manufacturer: Linear Technology
Win Source Part Number: 020292-LT1640LCS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to -10 V
Operating Supply Current: 1.3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020292-LT1640LCS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LT1579CS-3 - 1205899-LT1579CS-3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF - 121240-LTC4252-2CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details