Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-3.3#TRPBF 120197-LTC2922IF-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120197-LTC2922IF-3.3 #TRPBF Packaging: Reel - TR Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120197-LTC2922IF-3.3 #TRPBF Packaging: Reel - TR Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-3.3#TRPBF - 120197-LTC2922IF-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-3.3#TRPBF
120197-LTC2922IF-3.3#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-3.3#TRPBF 120197-LTC2922IF-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120197-LTC2922IF-3.3 #TRPBF Packaging: Reel - TR Applications: Five Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 120197-LTC2922IF-3.3#TRPBF
Packaging: Reel - TR
Applications: Five Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 120197-LTC2922IF-3.3#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-3.3#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF - 1063302-LTC4067EDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRPBF - 1062295-LTC2941IDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC1728HS5-5#TRMPBF - 1061076-LTC1728HS5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#TRPBF - 109993-LT4250LCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details