Win Source Electronics PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRMPBF 020545-LTC2909ITS8-3.3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020545-LTC2909ITS8-3 .3#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020545-LTC2909ITS8-3 .3#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRMPBF - 020545-LTC2909ITS8-3.3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRMPBF
020545-LTC2909ITS8-3.3#TRMPBF
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRMPBF 020545-LTC2909ITS8-3.3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020545-LTC2909ITS8-3 .3#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8

Manufacturer: Linear Technology
Win Source Part Number: 020545-LTC2909ITS8-3.3#TRMPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.921V, Adj, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020545-LTC2909ITS8-3.3#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRMPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TEU - 1257671-SP708TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF - 124125-LTC5100EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-QFN (4x4)
IQ 54000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-3.3#TRPBF - 120197-LTC2922IF-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LCS8#PBF - 020292-LT1640LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details