Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4230CGN 1209046-LTC4230CGN

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209046-LTC4230CGN Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Applications: General Purpose Supply Current: 1.8mA Internal Switch(s): No Number of Channels: 3 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LTC4230 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 16.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209046-LTC4230CGN Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Applications: General Purpose Supply Current: 1.8mA Internal Switch(s): No Number of Channels: 3 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LTC4230 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 16.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN - 1209046-LTC4230CGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN
1209046-LTC4230CGN
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN 1209046-LTC4230CGN
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209046-LTC4230CGN Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Applications: General Purpose Supply Current: 1.8mA Internal Switch(s): No Number of Channels: 3 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LTC4230 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 16.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1209046-LTC4230CGN
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Applications: General Purpose
Supply Current: 1.8mA
Internal Switch(s): No
Number of Channels: 3
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: LTC4230
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 16.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1209046-LTC4230CGN
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4230CGN
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRMPBF - 1062177-LTC2909IDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Power Management - Specialized - LTC3576EUFE-1#PBF - 121543-LTC3576EUFE-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#PBF - 1061071-LTC1727ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#TRPBF - 118218-LTC1421CSW-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 24-SOIC
IQ 1500 µA
View Details