Win Source Electronics Interface - Interface - Filters - Active - LTC6602IUF#PBF 784361-LTC6602IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784361-LTC6602IUF#PB F Packaging: Tube Package: 24-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Filter Type: Band Pass Filter Order: 5th Frequency - Cutoff or Center: 300kHz Number of Filters: 2 Family Name: LTC6602 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC6602IUF#TRPBF; LTC6602CUF#PBF; LTC6602CUF#TRPBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784361-LTC6602IUF#PB F Packaging: Tube Package: 24-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Filter Type: Band Pass Filter Order: 5th Frequency - Cutoff or Center: 300kHz Number of Filters: 2 Family Name: LTC6602 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC6602IUF#TRPBF; LTC6602CUF#PBF; LTC6602CUF#TRPBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC6602IUF#PBF - 784361-LTC6602IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC6602IUF#PBF
784361-LTC6602IUF#PBF
Interface - Interface - Filters - Active - LTC6602IUF#PBF 784361-LTC6602IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 784361-LTC6602IUF#PB F Packaging: Tube Package: 24-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Filter Type: Band Pass Filter Order: 5th Frequency - Cutoff or Center: 300kHz Number of Filters: 2 Family Name: LTC6602 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC6602IUF#TRPBF; LTC6602CUF#PBF; LTC6602CUF#TRPBF; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784361-LTC6602IUF#PBF
Packaging: Tube
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Filter Type: Band Pass
Filter Order: 5th
Frequency - Cutoff or Center: 300kHz
Number of Filters: 2
Family Name: LTC6602
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): LTC6602IUF#TRPBF; LTC6602CUF#PBF; LTC6602CUF#TRPBF;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784361-LTC6602IUF#PBF
Product Name Interface - Interface - Filters - Active - LTC6602IUF#PBF
Supply Voltage Other; 2.7 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1688CS#PBF - 1061028-LTC1688CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 3V~ 5V
Data Rate 100000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IDD/TR - 072625-LTC4300A-3IDD/TR - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details