Win Source Electronics Interface - Interface - Specialized - HV9910LG 1208450-HV9910LG

Description
Manufacturer: Supertex, Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208450-HV9910LG Power Dissipation: 630 mW Weight: 142.994995 mg Number of Pins: 8 Categories: Interface - Specialized Case / Package: SOIC N Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 630 mW Max Supply Voltage: 450 V Min Supply Voltage: 8 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Supertex, Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208450-HV9910LG Power Dissipation: 630 mW Weight: 142.994995 mg Number of Pins: 8 Categories: Interface - Specialized Case / Package: SOIC N Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 630 mW Max Supply Voltage: 450 V Min Supply Voltage: 8 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - HV9910LG - 1208450-HV9910LG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - HV9910LG
1208450-HV9910LG
Interface - Interface - Specialized - HV9910LG 1208450-HV9910LG
Manufacturer: Supertex, Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208450-HV9910LG Power Dissipation: 630 mW Weight: 142.994995 mg Number of Pins: 8 Categories: Interface - Specialized Case / Package: SOIC N Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 630 mW Max Supply Voltage: 450 V Min Supply Voltage: 8 V Max Operating Temperature: 85 °C

Manufacturer: Supertex, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208450-HV9910LG
Power Dissipation: 630 mW
Weight: 142.994995 mg
Number of Pins: 8
Categories: Interface - Specialized
Case / Package: SOIC N
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 630 mW
Max Supply Voltage: 450 V
Min Supply Voltage: 8 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1208450-HV9910LG
Product Name Interface - Interface - Specialized - HV9910LG
Device Type Sensor Interface; Storage Interface
Features RoHS
Pd 630 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 990000-SP213ECT/TR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CSW#PBF - 020672-LTC487CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1560-1IS8#PBF - 1060849-LTC1560-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±4.5 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Specialized - ISP1112VHTM - 1165468-ISP1112VHTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Data Rate 12000 kbps
View Details