Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1134AIN 1205190-LT1134AIN

Description
Manufacturer: Linear Technology Win Source Part Number: 1205190-LT1134AIN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1205190-LT1134AIN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1134AIN - 1205190-LT1134AIN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1134AIN
1205190-LT1134AIN
Interface - Interface - Drivers, Receivers, Transceivers - LT1134AIN 1205190-LT1134AIN
Manufacturer: Linear Technology Win Source Part Number: 1205190-LT1134AIN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1205190-LT1134AIN
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1205190-LT1134AIN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1134AIN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN - 072186-LT1081CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1140ACSW#TRPBF - 126440-LT1140ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1062CN8 - 072425-LTC1062CN8 - Win Source Electronics
Specs
Supply Voltage Other; ±8V~ 5V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS - 002091-ISP1110VHTS - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Data Rate 12000 kbps
View Details