Win Source Electronics RF Power Controller ICs - LTC4402-1EMS8#PBF 784149-LTC4402-1EMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784149-LTC4402-1EMS8 #PBF Packaging: Tube Features: Single Output Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Frequency: 300MHz ~ 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4402-1 Categories: RF/IF and RFID Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): UCD3138064ARGCR; DS1312S-2+T&R; NX2124ACSTR; DS1312S/T&R; Introduction Date: March 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784149-LTC4402-1EMS8 #PBF Packaging: Tube Features: Single Output Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Frequency: 300MHz ~ 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4402-1 Categories: RF/IF and RFID Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): UCD3138064ARGCR; DS1312S-2+T&R; NX2124ACSTR; DS1312S/T&R; Introduction Date: March 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC4402-1EMS8#PBF - 784149-LTC4402-1EMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC4402-1EMS8#PBF
784149-LTC4402-1EMS8#PBF
RF Power Controller ICs - LTC4402-1EMS8#PBF 784149-LTC4402-1EMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784149-LTC4402-1EMS8 #PBF Packaging: Tube Features: Single Output Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Frequency: 300MHz ~ 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4402-1 Categories: RF/IF and RFID Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): UCD3138064ARGCR; DS1312S-2+T&R; NX2124ACSTR; DS1312S/T&R; Introduction Date: March 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784149-LTC4402-1EMS8#PBF
Packaging: Tube
Features: Single Output
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Frequency: 300MHz ~ 2.7GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Family Name: LTC4402-1
Categories: RF/IF and RFID
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): UCD3138064ARGCR; DS1312S-2+T&R; NX2124ACSTR; DS1312S/T&R;
Introduction Date: March 09, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784149-LTC4402-1EMS8#PBF
Product Name RF Power Controller ICs - LTC4402-1EMS8#PBF
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8#PBF - 1063741-LTC485IN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS - 002091-ISP1110VHTS - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Data Rate 12000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ - 1204972-LT1080CJ - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type DIP
View Details