Win Source Electronics Interface - Interface - Telecom - MT90826AV 1227969-MT90826AV

Description
Manufacturer: Zarlink Win Source Part Number: 1227969-MT90826AV Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227969-MT90826AV Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90826AV - 1227969-MT90826AV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90826AV
1227969-MT90826AV
Interface - Interface - Telecom - MT90826AV 1227969-MT90826AV
Manufacturer: Zarlink Win Source Part Number: 1227969-MT90826AV Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227969-MT90826AV
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227969-MT90826AV
Product Name Interface - Interface - Telecom - MT90826AV
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1053765-CX06832-11 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V
View Details
Interface - Interface - Filters - Active - LTC1562ACG#TRPBF - 1060851-LTC1562ACG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details