Win Source Electronics Interface - Interface - Telecom - MT9173AN1 1227994-MT9173AN1

Description
Manufacturer: Zarlink Win Source Part Number: 1227994-MT9173AN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227994-MT9173AN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9173AN1 - 1227994-MT9173AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9173AN1
1227994-MT9173AN1
Interface - Interface - Telecom - MT9173AN1 1227994-MT9173AN1
Manufacturer: Zarlink Win Source Part Number: 1227994-MT9173AN1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227994-MT9173AN1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227994-MT9173AN1
Product Name Interface - Interface - Telecom - MT9173AN1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#TRPBF - 118303-LTC4300-1IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CGN#PBF - 020660-LTC4309CGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD#PBF - 1059533-LT3669EUFD#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 7.5 V ~ 40 V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CN8#PBF - 122858-LTC1487CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details