Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4218IDHC-12#TRPBF 783943-LTC4218IDHC-12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783943-LTC4218IDHC-1 2#TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: OVP, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC4218IDHC-12; LTC4218IDHC-12#PBF; LTC4218CDHC-12#PBF; LTC4218CDHC-12; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783943-LTC4218IDHC-1 2#TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: OVP, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC4218IDHC-12; LTC4218IDHC-12#PBF; LTC4218CDHC-12#PBF; LTC4218CDHC-12; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4218IDHC-12#TRPBF - 783943-LTC4218IDHC-12#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4218IDHC-12#TRPBF
783943-LTC4218IDHC-12#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4218IDHC-12#TRPBF 783943-LTC4218IDHC-12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783943-LTC4218IDHC-1 2#TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: OVP, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC4218IDHC-12; LTC4218IDHC-12#PBF; LTC4218CDHC-12#PBF; LTC4218CDHC-12; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783943-LTC4218IDHC-12#TRPBF
Packaging: Reel package
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: OVP, UVLO
Package: 16-WFDFN Exposed Pad
Applications: ATCA, MicroTCA
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 26.5 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Family Name: LTC4218
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): LTC4218IDHC-12; LTC4218IDHC-12#PBF; LTC4218CDHC-12#PBF; LTC4218CDHC-12;
Introduction Date: January 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783943-LTC4218IDHC-12#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4218IDHC-12#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF - 124125-LTC5100EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-QFN (4x4)
IQ 54000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH - 1209069-LTC4260IUH - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 8.5 to 80 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF - 106279-LTC4251CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-6
IQ 800 µA
View Details