Win Source Electronics PMIC - PMIC - Battery Management - LTC1558CS8-3.3 1207729-LTC1558CS8-3.3

Description
Manufacturer: Linear Technology Win Source Part Number: 1207729-LTC1558CS8-3 .3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Function: Power Management Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Nickel Cadmium Number of Cells: 1 Family Name: LTC1558 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1558CS-3.3; LTC1558CGN-3.3; LTC1558CGN-3.3#TR; Introduction Date: February 27, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1207729-LTC1558CS8-3 .3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Function: Power Management Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Nickel Cadmium Number of Cells: 1 Family Name: LTC1558 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1558CS-3.3; LTC1558CGN-3.3; LTC1558CGN-3.3#TR; Introduction Date: February 27, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC1558CS8-3.3
1207729-LTC1558CS8-3.3
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 1207729-LTC1558CS8-3.3
Manufacturer: Linear Technology Win Source Part Number: 1207729-LTC1558CS8-3 .3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Function: Power Management Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Nickel Cadmium Number of Cells: 1 Family Name: LTC1558 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1558CS-3.3; LTC1558CGN-3.3; LTC1558CGN-3.3#TR; Introduction Date: February 27, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207729-LTC1558CS8-3.3
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Function: Power Management
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Nickel Cadmium
Number of Cells: 1
Family Name: LTC1558
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1558CS-3.3; LTC1558CGN-3.3; LTC1558CGN-3.3#TR;
Introduction Date: February 27, 1998
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1207729-LTC1558CS8-3.3
Product Name PMIC - PMIC - Battery Management - LTC1558CS8-3.3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRPBF - 1062174-LTC2909CTS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE - 1209038-LTC4216IDE - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.3 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC1232CS8#PBF - 112497-LTC1232CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-3IS6#TRMPBF - 1063370-LTC4210-3IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 750 µA
View Details