Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4260IUH 1209069-LTC4260IUH

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209069-LTC4260IUH Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C Applications: General Purpose Supply Current: 2mA Internal Switch(s): No Part Status: Last Time Buy Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LTC4260 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 8.5V ~ 80V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209069-LTC4260IUH Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C Applications: General Purpose Supply Current: 2mA Internal Switch(s): No Part Status: Last Time Buy Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LTC4260 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 8.5V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH - 1209069-LTC4260IUH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH
1209069-LTC4260IUH
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH 1209069-LTC4260IUH
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209069-LTC4260IUH Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C Applications: General Purpose Supply Current: 2mA Internal Switch(s): No Part Status: Last Time Buy Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LTC4260 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 8.5V ~ 80V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1209069-LTC4260IUH
Type: Hot Swap Controller, Monitor
Mounting Style: SMD
Features: I2C
Applications: General Purpose
Supply Current: 2mA
Internal Switch(s): No
Part Status: Last Time Buy
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LTC4260
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8.5V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1209069-LTC4260IUH
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4260IUH
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4244IGN#PBF - 020642-LTC4244IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Battery Management - LTC6801IG#PBF - 072645-LTC6801IG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF - 020635-LTC4151IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF - 1063447-LTC4230CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
IQ 1800 µA
View Details