Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF 106279-LTC4251CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 106279-LTC4251CS6#TR MPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-6 Supply Voltage - Operating: -75 V to -43 V Operating Supply Current: 800μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 106279-LTC4251CS6#TR MPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-6 Supply Voltage - Operating: -75 V to -43 V Operating Supply Current: 800μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF - 106279-LTC4251CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF
106279-LTC4251CS6#TRMPBF
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF 106279-LTC4251CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 106279-LTC4251CS6#TR MPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-6 Supply Voltage - Operating: -75 V to -43 V Operating Supply Current: 800μA

Manufacturer: Linear Technology
Win Source Part Number: 106279-LTC4251CS6#TRMPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: (UV, OV), TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-6
Supply Voltage - Operating: -75 V to -43 V
Operating Supply Current: 800μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 106279-LTC4251CS6#TRMPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#TRPBF - 107954-LTC4211CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCN8 - 1206819-LT4250LCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
Supply Voltage -80 to 18 volts
View Details
PMIC - PMIC - Battery Management - LTC4099EPDC#PBF - 1063342-LTC4099EPDC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-UTQFN-EP (3x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details