Win Source Electronics PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF 124125-LTC5100EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 124125-LTC5100EUF#PB F Packaging: Tube/Rail Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 3.2Gbps Number of Channels: 1 Current - Modulation: 12mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 54mA Alternative Parts (Cross-Reference): ONET8501VRGPR; LTC5100EUF#TRPBF; LTC5100EUF; LTC5100EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 124125-LTC5100EUF#PB F Packaging: Tube/Rail Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 3.2Gbps Number of Channels: 1 Current - Modulation: 12mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 54mA Alternative Parts (Cross-Reference): ONET8501VRGPR; LTC5100EUF#TRPBF; LTC5100EUF; LTC5100EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF - 124125-LTC5100EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF
124125-LTC5100EUF#PBF
PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF 124125-LTC5100EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 124125-LTC5100EUF#PB F Packaging: Tube/Rail Type: Laser Diode Driver Mounting: Surface Mount Data Rate: 3.2Gbps Number of Channels: 1 Current - Modulation: 12mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 54mA Alternative Parts (Cross-Reference): ONET8501VRGPR; LTC5100EUF#TRPBF; LTC5100EUF; LTC5100EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 124125-LTC5100EUF#PBF
Packaging: Tube/Rail
Type: Laser Diode Driver
Mounting: Surface Mount
Data Rate: 3.2Gbps
Number of Channels: 1
Current - Modulation: 12mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 54mA
Alternative Parts (Cross-Reference): ONET8501VRGPR; LTC5100EUF#TRPBF; LTC5100EUF; LTC5100EUF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 124125-LTC5100EUF#PBF
Product Name PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CF#PBF - 020549-LTC2952CF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 65 µA
View Details
Electronic Wholesale - SP706SCU - 1257638-SP706SCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRMPBF - 123654-LTC2903CS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details