Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4012IUF-3#PBF 783849-LTC4012IUF-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783849-LTC4012IUF-3# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4012-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012IUF-3#TRPBF; LTC4012CUF-3#PBF; LTC4012CUF-3#TRPBF; Introduction Date: February 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783849-LTC4012IUF-3# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4012-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012IUF-3#TRPBF; LTC4012CUF-3#PBF; LTC4012CUF-3#TRPBF; Introduction Date: February 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4012IUF-3#PBF - 783849-LTC4012IUF-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4012IUF-3#PBF
783849-LTC4012IUF-3#PBF
PMIC - PMIC - Battery Chargers - LTC4012IUF-3#PBF 783849-LTC4012IUF-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 783849-LTC4012IUF-3# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4012-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012IUF-3#TRPBF; LTC4012CUF-3#PBF; LTC4012CUF-3#TRPBF; Introduction Date: February 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783849-LTC4012IUF-3#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage, Reverse Current
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Family Name: LTC4012-3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC4012IUF-3#TRPBF; LTC4012CUF-3#PBF; LTC4012CUF-3#TRPBF;
Introduction Date: February 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783849-LTC4012IUF-3#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4012IUF-3#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF - 141125-LTC1731EMS8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4155EUFD#PBF - 783912-LTC4155EUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#TRPBF - 107736-LTC4006EGN-2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTC4064EMSE#PBF - 97533-LTC4064EMSE - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details