Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4064EMSE#PBF 97533-LTC4064EMSE

Description
Manufacturer: Linear Technology Win Source Part Number: 97533-LTC4064EMSE Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 6.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97533-LTC4064EMSE Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 6.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4064EMSE#PBF - 97533-LTC4064EMSE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4064EMSE#PBF
97533-LTC4064EMSE
PMIC - PMIC - Battery Chargers - LTC4064EMSE#PBF 97533-LTC4064EMSE
Manufacturer: Linear Technology Win Source Part Number: 97533-LTC4064EMSE Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 6.5V

Manufacturer: Linear Technology
Win Source Part Number: 97533-LTC4064EMSE
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-EP
Maximum Supply Voltage: 6.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 97533-LTC4064EMSE
Product Name PMIC - PMIC - Battery Chargers - LTC4064EMSE#PBF
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1505CG/TR - 072280-LT1505CG/TR - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4075EDD#PBF - 783883-LTC4075EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3652EDD#PBF - 781175-LT3652EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4054XES5-4.2#TRPBF - 128033-LTC4054XES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details