Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF 141125-LTC1731EMS8-4.1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141125-LTC1731EMS8-4 .1#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141125-LTC1731EMS8-4 .1#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF - 141125-LTC1731EMS8-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF
141125-LTC1731EMS8-4.1#PBF
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF 141125-LTC1731EMS8-4.1#PBF
Manufacturer: Linear Technology Win Source Part Number: 141125-LTC1731EMS8-4 .1#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 12V

Manufacturer: Linear Technology
Win Source Part Number: 141125-LTC1731EMS8-4.1#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 141125-LTC1731EMS8-4.1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1734ES6-4.2#TRMPBF - 096832-LTC1734ES6-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LT1571EGN-2#PBF - 780552-LT1571EGN-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4080XEDD#TRPBF - 124040-LTC4080XEDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE#PBF - 099966-LTC4085EDE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details