Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4155EUFD#PBF 783912-LTC4155EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783912-LTC4155EUFD#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Interface: I2C, USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 4.2V Family Name: LTC4155 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF; Introduction Date: June 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783912-LTC4155EUFD#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Interface: I2C, USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 4.2V Family Name: LTC4155 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF; Introduction Date: June 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4155EUFD#PBF - 783912-LTC4155EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4155EUFD#PBF
783912-LTC4155EUFD#PBF
PMIC - PMIC - Battery Chargers - LTC4155EUFD#PBF 783912-LTC4155EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783912-LTC4155EUFD#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-WFQFN Exposed Pad Interface: I2C, USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 4.2V Family Name: LTC4155 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF; Introduction Date: June 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783912-LTC4155EUFD#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Interface: I2C, USB
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3.7A
Battery Pack Voltage: 4.2V
Family Name: LTC4155
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): LTC4155IUFD#PBF; LTC4155IUFD#TRPBF; LTC4155EUFD#TRPBF;
Introduction Date: June 13, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783912-LTC4155EUFD#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4155EUFD#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF - 781180-LT3652IMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1510IS8#PBF - 780530-LT1510IS8#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-8.2#PBF - 784642-LTM8061EV-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTM8061IV-4.1#PBF - 784644-LTM8061IV-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details