Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4006EGN-2#TRPBF 107736-LTC4006EGN-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107736-LTC4006EGN-2# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 12.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107736-LTC4006EGN-2# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 12.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#TRPBF - 107736-LTC4006EGN-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#TRPBF
107736-LTC4006EGN-2#TRPBF
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#TRPBF 107736-LTC4006EGN-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 107736-LTC4006EGN-2# TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 3 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 12.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 107736-LTC4006EGN-2#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 3
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 12.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 107736-LTC4006EGN-2#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4006EGN-2#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4059AEDC#TRPBF - 136073-LTC4059AEDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4009IUF-2#PBF - 783843-LTC4009IUF-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4012CUF#PBF - 783845-LTC4012CUF#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4009CUF-2#PBF - 783835-LTC4009CUF-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details