Manufacturer: Linear Technology
Win Source Part Number: 783843-LTC4009IUF-2#
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage, Reverse Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 16.8V
Family Name: LTC4009-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): ISL6252AHRZ-T; ISL6256AHRZ-T; ISL6256HAZ; ISL9214IRZ;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | 783843-LTC4009IUF-2#PBF |
| Product Name | PMIC - PMIC - Battery Chargers - LTC4009IUF-2#PBF |
| Charger Type | Linear |