Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#TRPBF 1063333-LTC4089EDJC-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063333-LTC4089EDJC- 5#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-DFN (6x3) Maximum Supply Voltage: 5.5V, 36V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063333-LTC4089EDJC- 5#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-DFN (6x3) Maximum Supply Voltage: 5.5V, 36V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#TRPBF - 1063333-LTC4089EDJC-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#TRPBF
1063333-LTC4089EDJC-5#TRPBF
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#TRPBF 1063333-LTC4089EDJC-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063333-LTC4089EDJC- 5#TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-DFN (6x3) Maximum Supply Voltage: 5.5V, 36V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063333-LTC4089EDJC-5#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 22-DFN (6x3)
Maximum Supply Voltage: 5.5V, 36V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063333-LTC4089EDJC-5#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#TRPBF - 105149-LTC1731EMS8-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3651IUHE-8.4#PBF - 781174-LT3651IUHE-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LT3650EMSE-8.4#PBF - 781166-LT3650EMSE-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTM8062EV#PBF - 784648-LTM8062EV#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2100 mA
View Details