Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#PBF 782194-LTC1729CMS8-4.1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782194-LTC1729CMS8-4 .1#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.1V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5X-4/NOPB; MAX17015AETP+; LM3620M5-4/NOPB; LM3620M5-4; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782194-LTC1729CMS8-4 .1#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.1V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5X-4/NOPB; MAX17015AETP+; LM3620M5-4/NOPB; LM3620M5-4; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#PBF - 782194-LTC1729CMS8-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#PBF
782194-LTC1729CMS8-4.1#PBF
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#PBF 782194-LTC1729CMS8-4.1#PBF
Manufacturer: Linear Technology Win Source Part Number: 782194-LTC1729CMS8-4 .1#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.1V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5X-4/NOPB; MAX17015AETP+; LM3620M5-4/NOPB; LM3620M5-4; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782194-LTC1729CMS8-4.1#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Battery Pack Voltage: 4.1V
Family Name: LTC1729
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LM3620M5X-4/NOPB; MAX17015AETP+; LM3620M5-4/NOPB; LM3620M5-4;
Introduction Date: November 23, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 782194-LTC1729CMS8-4.1#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4009CUF-2#PBF - 783835-LTC4009CUF-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-3#PBF - 783892-LTC4085EDE-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#PBF - 782197-LTC1729CMS8-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC1760CFW#TRPBF - 1061111-LTC1760CFW#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Cells 2
View Details