Win Source Electronics PMIC - PMIC - Battery Chargers - LT1571EGN-2#PBF 780552-LT1571EGN-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780552-LT1571EGN-2#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 8.4V Family Name: LT1571 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Voltage Supply MAX: 26V Alternative Parts (Cross-Reference): LT1571EGN-1#TR; LT1571EGN-2#TR; LT1571EGN-2; LT1571EGN-5#TRPBF; Introduction Date: May 04, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780552-LT1571EGN-2#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 8.4V Family Name: LT1571 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Voltage Supply MAX: 26V Alternative Parts (Cross-Reference): LT1571EGN-1#TR; LT1571EGN-2#TR; LT1571EGN-2; LT1571EGN-5#TRPBF; Introduction Date: May 04, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1571EGN-2#PBF - 780552-LT1571EGN-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1571EGN-2#PBF
780552-LT1571EGN-2#PBF
PMIC - PMIC - Battery Chargers - LT1571EGN-2#PBF 780552-LT1571EGN-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 780552-LT1571EGN-2#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 8.4V Family Name: LT1571 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Voltage Supply MAX: 26V Alternative Parts (Cross-Reference): LT1571EGN-1#TR; LT1571EGN-2#TR; LT1571EGN-2; LT1571EGN-5#TRPBF; Introduction Date: May 04, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780552-LT1571EGN-2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.154", 3.90mm Width)
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 8.4V
Family Name: LT1571
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Voltage Supply MAX: 26V
Alternative Parts (Cross-Reference): LT1571EGN-1#TR; LT1571EGN-2#TR; LT1571EGN-2; LT1571EGN-5#TRPBF;
Introduction Date: May 04, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 780552-LT1571EGN-2#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1571EGN-2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4055EUF#PBF - 303427-LTC4055EUF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#TRPBF - 106115-LTC4053EMSE-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4069EDC#TRMPBF - 783874-LTC4069EDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details
PMIC - PMIC - Battery Chargers - LT1513IR#PBF - 142548-LT1513IR#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details