Win Source Electronics PMIC - PMIC - Battery Chargers - LT3651EUHE-4.2#PBF 781169-LT3651EUHE-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781169-LT3651EUHE-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 4.2V Family Name: LT3651-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): MAX8804YETA+T; ISL9238AHRTZ; ISL9238AHRTZ-T; MAX17006ETP+T; MAX17015ETP+T; BQ24600RVA; MAX17005ETP+T; Introduction Date: July 30, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781169-LT3651EUHE-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 4.2V Family Name: LT3651-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): MAX8804YETA+T; ISL9238AHRTZ; ISL9238AHRTZ-T; MAX17006ETP+T; MAX17015ETP+T; BQ24600RVA; MAX17005ETP+T; Introduction Date: July 30, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3651EUHE-4.2#PBF - 781169-LT3651EUHE-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3651EUHE-4.2#PBF
781169-LT3651EUHE-4.2#PBF
PMIC - PMIC - Battery Chargers - LT3651EUHE-4.2#PBF 781169-LT3651EUHE-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 781169-LT3651EUHE-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 4.2V Family Name: LT3651-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): MAX8804YETA+T; ISL9238AHRTZ; ISL9238AHRTZ-T; MAX17006ETP+T; MAX17015ETP+T; BQ24600RVA; MAX17005ETP+T; Introduction Date: July 30, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781169-LT3651EUHE-4.2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 4A
Battery Pack Voltage: 4.2V
Family Name: LT3651-4.2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (5x6)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): MAX8804YETA+T; ISL9238AHRTZ; ISL9238AHRTZ-T; MAX17006ETP+T; MAX17015ETP+T; BQ24600RVA; MAX17005ETP+T;
Introduction Date: July 30, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781169-LT3651EUHE-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3651EUHE-4.2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1760CFW#TRPBF - 1061111-LTC1760CFW#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LT3651IUHE-8.2#PBF - 781173-LT3651IUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LT3652IMSE#PBF - 781180-LT3652IMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4061EDD-4.4#PBF - 783866-LTC4061EDD-4.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details