Win Source Electronics PMIC - PMIC - Battery Chargers - LTC3550EDHC#PBF 783411-LTC3550EDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783411-LTC3550EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC3550 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; AAT3693IDH-AG-T1 ; Introduction Date: April 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783411-LTC3550EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC3550 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; AAT3693IDH-AG-T1 ; Introduction Date: April 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC3550EDHC#PBF - 783411-LTC3550EDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC3550EDHC#PBF
783411-LTC3550EDHC#PBF
PMIC - PMIC - Battery Chargers - LTC3550EDHC#PBF 783411-LTC3550EDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783411-LTC3550EDHC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Family Name: LTC3550 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; AAT3693IDH-AG-T1 ; Introduction Date: April 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783411-LTC3550EDHC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFDFN Exposed Pad
Interface: USB
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Family Name: LTC3550
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Voltage Supply MAX: 8V
Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; AAT3693IDH-AG-T1 ;
Introduction Date: April 24, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783411-LTC3550EDHC#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC3550EDHC#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1513-2IT7#PBF - 780536-LT1513-2IT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1510CS8#PBF - 302638-LT1510CS - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Chargers - LT3652HVIMSE#TRPBF - 1059518-LT3652HVIMSE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 12-MSOP-EP
Cells 4 to 5
View Details
PMIC - PMIC - Battery Chargers - LTC4076EDD#TRPBF - 128295-LTC4076EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details