Win Source Electronics PMIC - PMIC - Battery Chargers - LT1513-2IT7#PBF 780536-LT1513-2IT7#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780536-LT1513-2IT7#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1513-2 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780536-LT1513-2IT7#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1513-2 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1513-2IT7#PBF - 780536-LT1513-2IT7#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1513-2IT7#PBF
780536-LT1513-2IT7#PBF
PMIC - PMIC - Battery Chargers - LT1513-2IT7#PBF 780536-LT1513-2IT7#PBF
Manufacturer: Linear Technology Win Source Part Number: 780536-LT1513-2IT7#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1513-2 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780536-LT1513-2IT7#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-7 (Formed Leads)
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Maximum)
Family Name: LT1513-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Voltage Supply MAX: 25V
Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T;
Introduction Date: February 05, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 780536-LT1513-2IT7#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1513-2IT7#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4001EUF#TRPBF - 112664-LTC4001EUF#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 16-QFN (4x4)
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF - 141125-LTC1731EMS8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4000IGN-1#PBF - 783827-LTC4000IGN-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#PBF - 144555-LTC4002ES8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 2
View Details