Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4076EDD#TRPBF 128295-LTC4076EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128295-LTC4076EDD#TR PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128295-LTC4076EDD#TR PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4076EDD#TRPBF - 128295-LTC4076EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4076EDD#TRPBF
128295-LTC4076EDD#TRPBF
PMIC - PMIC - Battery Chargers - LTC4076EDD#TRPBF 128295-LTC4076EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128295-LTC4076EDD#TR PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 8V

Manufacturer: Linear Technology
Win Source Part Number: 128295-LTC4076EDD#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 128295-LTC4076EDD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4076EDD#TRPBF
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3650EMSE-8.4#PBF - 781166-LT3650EMSE-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPBF - 303440-LTC4088EDE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4077EDD#PBF - 783886-LTC4077EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4008EGN#TRPBF - 1063250-LTC4008EGN#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 20-SSOP
Supply Voltage 28 volts
View Details