Win Source Electronics PMIC - PMIC - Battery Chargers - LT1510CS8#PBF 302638-LT1510CS

Description
Manufacturer: Linear Technology Win Source Part Number: 302638-LT1510CS Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302638-LT1510CS Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1510CS8#PBF - 302638-LT1510CS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1510CS8#PBF
302638-LT1510CS
PMIC - PMIC - Battery Chargers - LT1510CS8#PBF 302638-LT1510CS
Manufacturer: Linear Technology Win Source Part Number: 302638-LT1510CS Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V

Manufacturer: Linear Technology
Win Source Part Number: 302638-LT1510CS
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 302638-LT1510CS
Product Name PMIC - PMIC - Battery Chargers - LT1510CS8#PBF
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4009CUF-1#TRPBF - 783839-LTC4009CUF-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#TRPBF - 105149-LTC1731EMS8-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#TRPBF - 130087-LTC1731EMS8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4061EDD#TRPBF - 97532-LTC4061EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details