Win Source Electronics PMIC - PMIC - Battery Chargers - LT3652HVIMSE#TRPBF 1059518-LT3652HVIMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059518-LT3652HVIMSE #TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 4 to 5 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 18V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Maximum Supply Voltage: 34V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059518-LT3652HVIMSE #TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 4 to 5 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 18V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Maximum Supply Voltage: 34V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3652HVIMSE#TRPBF - 1059518-LT3652HVIMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3652HVIMSE#TRPBF
1059518-LT3652HVIMSE#TRPBF
PMIC - PMIC - Battery Chargers - LT3652HVIMSE#TRPBF 1059518-LT3652HVIMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059518-LT3652HVIMSE #TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 4 to 5 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 18V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Maximum Supply Voltage: 34V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059518-LT3652HVIMSE#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 4 to 5
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 18V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MSOP-EP
Maximum Supply Voltage: 34V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1059518-LT3652HVIMSE#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT3652HVIMSE#TRPBF
Charger Type Linear
Package Type SOP; 12-MSOP-EP
Cells 4 to 5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3651EUHE-4.2#PBF - 781169-LT3651EUHE-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1325CN#PBF - 781867-LTC1325CN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type DIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4064EMSE#PBF - 97533-LTC4064EMSE - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF - 780535-LT1513-2CT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details