Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956CMS-1#PBF 783188-LTC2956CMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783188-LTC2956CMS-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Wake Up Timer Mounting: SMD Operating Supply Voltage: 1.5 V ~ 36 V Family Name: LTC2956 Categories: Integrated Circuits (ICs) Operating Supply Current: 3μA Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): UC2907DWTR; UC2907NG4; UC2907DWG4; UC2907N; Introduction Date: February 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783188-LTC2956CMS-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Wake Up Timer Mounting: SMD Operating Supply Voltage: 1.5 V ~ 36 V Family Name: LTC2956 Categories: Integrated Circuits (ICs) Operating Supply Current: 3μA Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): UC2907DWTR; UC2907NG4; UC2907DWG4; UC2907N; Introduction Date: February 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956CMS-1#PBF - 783188-LTC2956CMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956CMS-1#PBF
783188-LTC2956CMS-1#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956CMS-1#PBF 783188-LTC2956CMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783188-LTC2956CMS-1# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Wake Up Timer Mounting: SMD Operating Supply Voltage: 1.5 V ~ 36 V Family Name: LTC2956 Categories: Integrated Circuits (ICs) Operating Supply Current: 3μA Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): UC2907DWTR; UC2907NG4; UC2907DWG4; UC2907N; Introduction Date: February 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783188-LTC2956CMS-1#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-TSSOP (0.118", 3.00mm Width)
Applications: Wake Up Timer
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 36 V
Family Name: LTC2956
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3μA
Manufacturer Package: 12-MSOP
Alternative Parts (Cross-Reference): UC2907DWTR; UC2907NG4; UC2907DWG4; UC2907N;
Introduction Date: February 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783188-LTC2956CMS-1#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2956CMS-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC6802IG-2#PBF - 1064052-LTC6802IG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - LTC2944IDD#TRPBF - 1062300-LTC2944IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF - 124020-LTC4218IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1600 µA
View Details